Liberty Brush Manufacturing, LLC White Tampico Polishing Brush 61712

Description
White Tampico Polishing Brush
Description
White Tampico Polishing Brush

Suppliers

Company
Product
Description
Supplier Links
White Tampico Polishing Brush - 61712 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
White Tampico Polishing Brush
61712
White Tampico Polishing Brush 61712
White Tampico Polishing Brush

White Tampico Polishing Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 61712
Product Name White Tampico Polishing Brush
Outer / OD 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1890079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Wire Brushes, Cup - 743101-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 13000 rpm
Applications Dry
View Details
FybRglass® Wobble Wheel - Bagged - AE0274 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details