Liberty Brush Manufacturing, LLC 22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush 5110922

Description
22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush
Description
22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush - 5110922 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush
5110922
22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush 5110922
22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush

22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 5110922
Product Name 22 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 4500 rpm
Outer / OD 2.17 inch (55 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushes, Crimped - 743103-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 22000 rpm
Applications Dry
View Details
Scrape-n-Scrub - 8726 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details