LI-COR Biosciences Open Path CH4 Analyzer LI-7700

Description
The LI-7700 Open Path CH4 Analyzer is designed to measure methane flux with the eddy covariance method and for atmospheric monitoring. It is optimized for use in environments where methane flux is important, such as polar regions, rice paddies, and wetlands. With low power requirements, the LI-7700 is well suited for deployments where grid power is not available. Designed for Eddy Covariance The open path design of the LI-7700 provides elegant solutions to many of the challenges of measuring atmospheric CH4 flux over various ecosystems, while providing excellent co-spectra. Quality Data Eliminating pumps and tubing mean there are no pressure drops, sorption effects, or time delays to confound the measurement. Low Power Operation Low power requirements for the entire system enable the LI-7700 to be powered with solar panels in remote locations (~ 8W during normal operation). Low Maintenance Self-cleaning optics mean low maintenance requirements and less data loss.
Datasheet
Description
The LI-7700 Open Path CH4 Analyzer is designed to measure methane flux with the eddy covariance method and for atmospheric monitoring. It is optimized for use in environments where methane flux is important, such as polar regions, rice paddies, and wetlands. With low power requirements, the LI-7700 is well suited for deployments where grid power is not available. Designed for Eddy Covariance The open path design of the LI-7700 provides elegant solutions to many of the challenges of measuring atmospheric CH4 flux over various ecosystems, while providing excellent co-spectra. Quality Data Eliminating pumps and tubing mean there are no pressure drops, sorption effects, or time delays to confound the measurement. Low Power Operation Low power requirements for the entire system enable the LI-7700 to be powered with solar panels in remote locations (~ 8W during normal operation). Low Maintenance Self-cleaning optics mean low maintenance requirements and less data loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Path CH4 Analyzer - LI-7700 - LI-COR Biosciences
Lincoln, NE, USA
Open Path CH4 Analyzer
LI-7700
Open Path CH4 Analyzer LI-7700
The LI-7700 Open Path CH4 Analyzer is designed to measure methane flux with the eddy covariance method and for atmospheric monitoring. It is optimized for use in environments where methane flux is important, such as polar regions, rice paddies, and wetlands. With low power requirements, the LI-7700 is well suited for deployments where grid power is not available. Designed for Eddy Covariance The open path design of the LI-7700 provides elegant solutions to many of the challenges of measuring atmospheric CH4 flux over various ecosystems, while providing excellent co-spectra. Quality Data Eliminating pumps and tubing mean there are no pressure drops, sorption effects, or time delays to confound the measurement. Low Power Operation Low power requirements for the entire system enable the LI-7700 to be powered with solar panels in remote locations (~ 8W during normal operation). Low Maintenance Self-cleaning optics mean low maintenance requirements and less data loss.

The LI-7700 Open Path CH4 Analyzer is designed to measure methane flux with the eddy covariance method and for atmospheric monitoring. It is optimized for use in environments where methane flux is important, such as polar regions, rice paddies, and wetlands. With low power requirements, the LI-7700 is well suited for deployments where grid power is not available.

Designed for Eddy Covariance

The open path design of the LI-7700 provides elegant solutions to many of the challenges of measuring atmospheric CH4 flux over various ecosystems, while providing excellent co-spectra.

Quality Data

Eliminating pumps and tubing mean there are no pressure drops, sorption effects, or time delays to confound the measurement.

Low Power Operation

Low power requirements for the entire system enable the LI-7700 to be powered with solar panels in remote locations (~ 8W during normal operation).

Low Maintenance

Self-cleaning optics mean low maintenance requirements and less data loss.

Datasheet

Technical Specifications

  LI-COR Biosciences
Product Category Gas Instruments
Product Number LI-7700
Product Name Open Path CH4 Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Measurement Type %Volume
Application Ambient Air Monitoring
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
Total Chlorides and Total Sulfur Lab Analyzer - 2010L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced Dry Colorimetric Sensi-Tape® with Tri-Color adaptive optics block
View Details
Compact Type Gas Analyzer - ZSVF Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types CO2; (15%); CO; (1000ppm); Methane (CH4) / Natural Gas; (1000ppm); NO; (1000ppm); SO2; (1000ppm)
Electrical Outputs Current
View Details