LI-COR Biosciences Open Path CO2/H2O Analyzer LI-7500A

Description
The LI-7500A is a high speed, high precision, non-dispersive infrared gas analyzer that accurately measures densities of carbon dioxide and water vapor in-situ. With the eddy covariance technique, these data are used in conjunction with sonic anemometer wind speed to determine the fluxes of CO2 and H2O into and out of ecosystems. The LI-7500A accepts analog data from a sonic anemometer and logs complete data sets to a removable USB storage device. Low power consumption: 12 W during normal operation High Speed: up to 20Hz bandwidth High Precision: 0.11 ppm CO2, 0.0047ppt H2O* Excellent stability Absence of tubing eliminates delays and sorption effects No Signal Attenuation for CO2/H2O Suitable for harsh environments Analog inputs and on-board data storage allow the LI-7500A to log complete eddy covariance data sets (CO2, H2O, U, V, W, and TS , and other variables) * at 10 Hz, at 370 ppm CO2 and 10 mmol/mol H2O
Datasheet
Description
The LI-7500A is a high speed, high precision, non-dispersive infrared gas analyzer that accurately measures densities of carbon dioxide and water vapor in-situ. With the eddy covariance technique, these data are used in conjunction with sonic anemometer wind speed to determine the fluxes of CO2 and H2O into and out of ecosystems. The LI-7500A accepts analog data from a sonic anemometer and logs complete data sets to a removable USB storage device. Low power consumption: 12 W during normal operation High Speed: up to 20Hz bandwidth High Precision: 0.11 ppm CO2, 0.0047ppt H2O* Excellent stability Absence of tubing eliminates delays and sorption effects No Signal Attenuation for CO2/H2O Suitable for harsh environments Analog inputs and on-board data storage allow the LI-7500A to log complete eddy covariance data sets (CO2, H2O, U, V, W, and TS , and other variables) * at 10 Hz, at 370 ppm CO2 and 10 mmol/mol H2O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Path CO2/H2O Analyzer - LI-7500A - LI-COR Biosciences
Lincoln, NE, USA
Open Path CO2/H2O Analyzer
LI-7500A
Open Path CO2/H2O Analyzer LI-7500A
The LI-7500A is a high speed, high precision, non-dispersive infrared gas analyzer that accurately measures densities of carbon dioxide and water vapor in-situ. With the eddy covariance technique, these data are used in conjunction with sonic anemometer wind speed to determine the fluxes of CO2 and H2O into and out of ecosystems. The LI-7500A accepts analog data from a sonic anemometer and logs complete data sets to a removable USB storage device. Low power consumption: 12 W during normal operation High Speed: up to 20Hz bandwidth High Precision: 0.11 ppm CO2, 0.0047ppt H2O* Excellent stability Absence of tubing eliminates delays and sorption effects No Signal Attenuation for CO2/H2O Suitable for harsh environments Analog inputs and on-board data storage allow the LI-7500A to log complete eddy covariance data sets (CO2, H2O, U, V, W, and TS , and other variables) * at 10 Hz, at 370 ppm CO2 and 10 mmol/mol H2O

The LI-7500A is a high speed, high precision, non-dispersive infrared gas analyzer that accurately measures densities of carbon dioxide and water vapor in-situ. With the eddy covariance technique, these data are used in conjunction with sonic anemometer wind speed to determine the fluxes of CO2 and H2O into and out of ecosystems.

The LI-7500A accepts analog data from a sonic anemometer and logs complete data sets to a removable USB storage device.

  • Low power consumption: 12 W during normal operation
  • High Speed: up to 20Hz bandwidth
  • High Precision: 0.11 ppm CO2, 0.0047ppt H2O*
  • Excellent stability
  • Absence of tubing eliminates delays and sorption effects
  • No Signal Attenuation for CO2/H2O
  • Suitable for harsh environments
  • Analog inputs and on-board data storage allow the LI-7500A to log complete eddy covariance data sets (CO2, H2O, U, V, W, and TS , and other variables)

* at 10 Hz, at 370 ppm CO2 and 10 mmol/mol H2O

Datasheet

Technical Specifications

  LI-COR Biosciences
Product Category Gas Instruments
Product Number LI-7500A
Product Name Open Path CO2/H2O Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
HVAC Gas Monitor - Z-Gard® DS MPO Dual Gas Sensor - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
AII-2000/ 3000 Series Analyzer - Case and Foam Insert -  - Analytical Industries Inc.
Specs
Instrument Type Analyzer
View Details
O2/CO2 Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types CO2; O2
View Details