LI-COR Biosciences Portable Area Meter LI-3000C

Description
Simple, Fast and Accurate Proven Technology Non-destructive measurements Lightweight Windows Interface Software The LI-3000C combines an easy-to-use readout console with the proven scanning technology of the LI-3000C sensor head to provide a powerful system for portable, non-destructive leaf area measurements. It utilizes an electronic method of rectangular approximation to provide 1 mm2 resolution. Leaf area, leaf length, average width, and maximum width are logged by the readout console as the scanning head is drawn over a leaf. Files can be viewed on the display or output to a computer using the LI-3000C application software.
Datasheet
Description
Simple, Fast and Accurate Proven Technology Non-destructive measurements Lightweight Windows Interface Software The LI-3000C combines an easy-to-use readout console with the proven scanning technology of the LI-3000C sensor head to provide a powerful system for portable, non-destructive leaf area measurements. It utilizes an electronic method of rectangular approximation to provide 1 mm2 resolution. Leaf area, leaf length, average width, and maximum width are logged by the readout console as the scanning head is drawn over a leaf. Files can be viewed on the display or output to a computer using the LI-3000C application software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Area Meter - LI-3000C - LI-COR Biosciences
Lincoln, NE, USA
Portable Area Meter
LI-3000C
Portable Area Meter LI-3000C
Simple, Fast and Accurate Proven Technology Non-destructive measurements Lightweight Windows Interface Software The LI-3000C combines an easy-to-use readout console with the proven scanning technology of the LI-3000C sensor head to provide a powerful system for portable, non-destructive leaf area measurements. It utilizes an electronic method of rectangular approximation to provide 1 mm2 resolution. Leaf area, leaf length, average width, and maximum width are logged by the readout console as the scanning head is drawn over a leaf. Files can be viewed on the display or output to a computer using the LI-3000C application software.
  • Simple, Fast and Accurate
  • Proven Technology
  • Non-destructive measurements
  • Lightweight
  • Windows Interface Software

The LI-3000C combines an easy-to-use readout console with the proven scanning technology of the LI-3000C sensor head to provide a powerful system for portable, non-destructive leaf area measurements. It utilizes an electronic method of rectangular approximation to provide 1 mm2 resolution. Leaf area, leaf length, average width, and maximum width are logged by the readout console as the scanning head is drawn over a leaf. Files can be viewed on the display or output to a computer using the LI-3000C application software.

Datasheet

Technical Specifications

  LI-COR Biosciences
Product Category Surface Area and Pore Size Analyzers
Product Number LI-3000C
Product Name Portable Area Meter
Properties Analyzed Pore Distribution (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Pore Size or Densometry
Test Media Paper; Textiles
Display & Special Features Analog
View Details
Desktop Scanning Electron Microscope Software - ParticleMetric - Phenom-World BV
Specs
Properties Analyzed Pore Distribution
Test Media Foam / Porous Materials
View Details
Gravimetric Water Sorption Analyzer - DVS-2 - Quantachrome Instruments
Specs
Properties Analyzed Pore Volume or Porosimetry
Test Media Adhesives/Sealants; Ceramics; Concrete/Mortar; Food / Beverage; Powders; Textiles
Display & Special Features Benchtop or Laboratory
View Details
Automatic BET Surface Area & Porosimetry Analyzer - EASY-V 3220 & 3210 - CIQTEK Co., Ltd
Specs
Properties Analyzed Pore Volume or Porosimetry
Test Media Powders; Battery Materials, Petrochemical Industry, Medicine, Environmental protection materials, Nanomaterials
View Details