LI-COR Biosciences Light Meter LI-250A

Description
The LI-250A Light Meter is a simple read-out device for use with LI-COR's sensors. One sensor at a time can be connected to the meter via the BNC connector on the top of the device. A large display screen displays the data with the correct units. Users can press "HOLD" to pause the readings, or "AVERAGE" for a ten-second average. Quick setup Simple, easy operation Stores up to two multipliers
Description
The LI-250A Light Meter is a simple read-out device for use with LI-COR's sensors. One sensor at a time can be connected to the meter via the BNC connector on the top of the device. A large display screen displays the data with the correct units. Users can press "HOLD" to pause the readings, or "AVERAGE" for a ten-second average. Quick setup Simple, easy operation Stores up to two multipliers

Suppliers

Company
Product
Description
Supplier Links
Light Meter - LI-250A - LI-COR Biosciences
Lincoln, NE, USA
Light Meter
LI-250A
Light Meter LI-250A
The LI-250A Light Meter is a simple read-out device for use with LI-COR's sensors. One sensor at a time can be connected to the meter via the BNC connector on the top of the device. A large display screen displays the data with the correct units. Users can press "HOLD" to pause the readings, or "AVERAGE" for a ten-second average. Quick setup Simple, easy operation Stores up to two multipliers

The LI-250A Light Meter is a simple read-out device for use with LI-COR's sensors. One sensor at a time can be connected to the meter via the BNC connector on the top of the device. A large display screen displays the data with the correct units. Users can press "HOLD" to pause the readings, or "AVERAGE" for a ten-second average.

  • Quick setup
  • Simple, easy operation
  • Stores up to two multipliers

Technical Specifications

  LI-COR Biosciences
Product Category Lux Meters (Light Meters)
Product Number LI-250A
Product Name Light Meter
Unlock Full Specs
to access all available technical data

Similar Products

Luminance Meter - LS-160 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
Lux Resolution 1.00E-3 Lux (9.29E-5 FC)
View Details
Multifunction Illuminometer - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Operating Temperature Range 0.0 to 50 C (32 to 122 F)
Display Type Alphanumeric
View Details