LHV Power 200 Watt U-Frame Switching Power Supply TEK200T16

Description
Product Features: Universal AC input with Power Factor Correction Small Size - only 6.80 x 3.80 x 1.50" 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Universal AC input with Power Factor Correction Small Size - only 6.80 x 3.80 x 1.50" 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 Watt U-Frame Switching Power Supply - TEK200T16 - LHV Power
Santee, CA, USA
200 Watt U-Frame Switching Power Supply
TEK200T16
200 Watt U-Frame Switching Power Supply TEK200T16
Product Features: Universal AC input with Power Factor Correction Small Size - only 6.80 x 3.80 x 1.50" 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Universal AC input with Power Factor Correction
  • Small Size - only 6.80 x 3.80 x 1.50"
  • 100% Burn-in, hi pot tested
  • Price competitive design
  • Signals including Enable & DC OK
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number TEK200T16
Product Name 200 Watt U-Frame Switching Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, OEM Systems
Features Power Factor Correction
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details