LHV Power 200 Watt U-Frame Switching Power Supply TEK200SC

Description
Product Features: Universal AC input with Power Factor Correction Small Size - only 6.80 x 3.80 x 1.50" 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Universal AC input with Power Factor Correction Small Size - only 6.80 x 3.80 x 1.50" 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 Watt U-Frame Switching Power Supply - TEK200SC - LHV Power
Santee, CA, USA
200 Watt U-Frame Switching Power Supply
TEK200SC
200 Watt U-Frame Switching Power Supply TEK200SC
Product Features: Universal AC input with Power Factor Correction Small Size - only 6.80 x 3.80 x 1.50" 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Universal AC input with Power Factor Correction
  • Small Size - only 6.80 x 3.80 x 1.50"
  • 100% Burn-in, hi pot tested
  • Price competitive design
  • Signals including Enable & DC OK
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet
200 Watt U-Frame Switching Power Supply - TEK200SC - LHV Power
Santee, CA, USA
200 Watt U-Frame Switching Power Supply
TEK200SC
200 Watt U-Frame Switching Power Supply TEK200SC
Product Features: Universal AC input with Power Factor Correction Small Size - only 6.80 x 3.80 x 1.50" 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Universal AC input with Power Factor Correction
  • Small Size - only 6.80 x 3.80 x 1.50"
  • 100% Burn-in, hi pot tested
  • Price competitive design
  • Signals including Enable & DC OK
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power LHV Power
Product Category Power Supplies Power Supplies
Product Number TEK200SC TEK200SC
Product Name 200 Watt U-Frame Switching Power Supply 200 Watt U-Frame Switching Power Supply
Type DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, OEM Systems Instrumentation, OEM Systems
Features Power Factor Correction Power Factor Correction
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details