LHV Power 65 Watt Desktop Switching Power Supply STD-2427P-x

Description
Product Features: 100-240VAC Universal Input Single Output to 65W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet
Description
Product Features: 100-240VAC Universal Input Single Output to 65W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Watt Desktop Switching Power Supply - STD-2427P-x - LHV Power
Santee, CA, USA
65 Watt Desktop Switching Power Supply
STD-2427P-x
65 Watt Desktop Switching Power Supply STD-2427P-x
Product Features: 100-240VAC Universal Input Single Output to 65W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.

Product Features:

  • 100-240VAC Universal Input
  • Single Output to 65W
  • Regulated Output with Low Ripple Noise
  • Meets Safety Agency Requirements and Complies
  • EMI/EMS
  • Private Label Marking Available
  • Modified and Custom Designs Available
  • 1 Year Warranty
  • Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-2427P-x
Product Name 65 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1427-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details