STD-18008U-X -- 12.5-20 WATT SINGLE OUTPUT WALLMOUNT SWITCHING POWER SUPPLY
LHV Power12.5-20 Watt Single Output Wallmount Switching Power SupplySTD-18008U-x
Description
Product Features:
Space-Saving Vertical Wallmount Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
High Efficiency Operation in excess of 85%
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure
Ultra Compact 2.83 X 2.05 X 1.34"
International Safety Approvals & Class B Emissions
LHV Power
Done
Datasheet
Description
Product Features:
Space-Saving Vertical Wallmount Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
High Efficiency Operation in excess of 85%
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure
Ultra Compact 2.83 X 2.05 X 1.34"
International Safety Approvals & Class B Emissions
12.5-20 Watt Single Output Wallmount Switching Power Supply
STD-18008U-x
12.5-20 Watt Single Output Wallmount Switching Power Supply
STD-18008U-x
Product Features:
Space-Saving Vertical Wallmount Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
High Efficiency Operation in excess of 85%
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure
Ultra Compact 2.83 X 2.05 X 1.34"
International Safety Approvals & Class B Emissions
Product Features:
Space-Saving Vertical Wallmount Switching Power Supply
CEC Level IV Compliant
RoHS / Lead Free Compliant
High Efficiency Operation in excess of 85%
Less than 0.5W No-Load Input Power
Universal AC Input (90-264 VAC)
UL94V-O Rated Enclosure
Ultra Compact 2.83 X 2.05 X 1.34"
International Safety Approvals & Class B Emissions
Datasheet
Technical Specifications
LHV Power
Product Category
Power Supplies
Product Number
STD-18008U-x
Product Name
12.5-20 Watt Single Output Wallmount Switching Power Supply