LHV Power 65 Watt Desktop Switching Power Supply STD-1640P-x

Description
Product Features: 100-240VAC Universal Input Single Output to 65W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet
Description
Product Features: 100-240VAC Universal Input Single Output to 65W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Watt Desktop Switching Power Supply - STD-1640P-x - LHV Power
Santee, CA, USA
65 Watt Desktop Switching Power Supply
STD-1640P-x
65 Watt Desktop Switching Power Supply STD-1640P-x
Product Features: 100-240VAC Universal Input Single Output to 65W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.

Product Features:

  • 100-240VAC Universal Input
  • Single Output to 65W
  • Regulated Output with Low Ripple Noise
  • Meets Safety Agency Requirements and Complies
  • EMI/EMS
  • Private Label Marking Available
  • Modified and Custom Designs Available
  • 1 Year Warranty
  • Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-1640P-x
Product Name 65 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details