LHV Power 18 Watt Desktop Switching Power Supply STD-16010T-x

Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 Watt Desktop Switching Power Supply - STD-16010T-x - LHV Power
Santee, CA, USA
18 Watt Desktop Switching Power Supply
STD-16010T-x
18 Watt Desktop Switching Power Supply STD-16010T-x
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions

Product Features:

  • Desktop Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet
  • Ultra Compact 3.46 x 1.97 x 1.34" Size
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-16010T-x
Product Name 18 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

14.25 to 15.75 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-150 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details