LHV Power 40 Watt Desktop Switching Power Supply STD-1233-x

Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 4.53 X 20.9 X 1.46" Size International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 4.53 X 20.9 X 1.46" Size International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 Watt Desktop Switching Power Supply - STD-1233-x - LHV Power
Santee, CA, USA
40 Watt Desktop Switching Power Supply
STD-1233-x
40 Watt Desktop Switching Power Supply STD-1233-x
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 4.53 X 20.9 X 1.46" Size International Safety Approvals & Class B Emissions

Product Features:

  • Desktop Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • High Efficiency Operation in excess of 85%
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance
  • UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet
  • LED Power-On Indicator
  • Ultra Compact 4.53 X 20.9 X 1.46" Size
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-1233-x
Product Name 40 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details