LHV Power 12.5-20 Watt Single Output Wallmount Switching Power Supply STD-12016U-x

Description
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5-20 Watt Single Output Wallmount Switching Power Supply - STD-12016U-x - LHV Power
Santee, CA, USA
12.5-20 Watt Single Output Wallmount Switching Power Supply
STD-12016U-x
12.5-20 Watt Single Output Wallmount Switching Power Supply STD-12016U-x
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions

Product Features:

  • Space-Saving Vertical Wallmount Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • High Efficiency Operation in excess of 85%
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • UL94V-O Rated Enclosure
  • Ultra Compact 2.83 X 2.05 X 1.34"
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-12016U-x
Product Name 12.5-20 Watt Single Output Wallmount Switching Power Supply
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / ATX PC Power Supply - fsp180-50feb-19377 - TPS Elektronik GmbH
Specs
DC Output Power 180 watts
View Details
AC DC Converters - QPWF-200-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details