LHV Power 50 Watt Desktop Switching Power Supply STD-0905P-x

Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 4.53 X 20.9 X 1.46" Size International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 4.53 X 20.9 X 1.46" Size International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watt Desktop Switching Power Supply - STD-0905P-x - LHV Power
Santee, CA, USA
50 Watt Desktop Switching Power Supply
STD-0905P-x
50 Watt Desktop Switching Power Supply STD-0905P-x
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 4.53 X 20.9 X 1.46" Size International Safety Approvals & Class B Emissions

Product Features:

  • Desktop Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • High Efficiency Operation in excess of 85%
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance
  • UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet
  • LED Power-On Indicator
  • Ultra Compact 4.53 X 20.9 X 1.46" Size
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-0905P-x
Product Name 50 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2175-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details