LHV Power 12.5-20 Watt Single Output Wallmount Switching Power Supply STD-06030U-x

Description
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5-20 Watt Single Output Wallmount Switching Power Supply - STD-06030U-x - LHV Power
Santee, CA, USA
12.5-20 Watt Single Output Wallmount Switching Power Supply
STD-06030U-x
12.5-20 Watt Single Output Wallmount Switching Power Supply STD-06030U-x
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions

Product Features:

  • Space-Saving Vertical Wallmount Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • High Efficiency Operation in excess of 85%
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • UL94V-O Rated Enclosure
  • Ultra Compact 2.83 X 2.05 X 1.34"
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-06030U-x
Product Name 12.5-20 Watt Single Output Wallmount Switching Power Supply
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details