LHV Power 30 Watt Desktop Switching Power Supply STD-0505P-x

Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 81% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 3.74 x 2.28 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 81% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 3.74 x 2.28 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watt Desktop Switching Power Supply - STD-0505P-x - LHV Power
Santee, CA, USA
30 Watt Desktop Switching Power Supply
STD-0505P-x
30 Watt Desktop Switching Power Supply STD-0505P-x
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 81% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet LED Power-On Indicator Ultra Compact 3.74 x 2.28 x 1.34" Size International Safety Approvals & Class B Emissions

Product Features:

  • Desktop Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • High Efficiency Operation in excess of 81%
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance
  • UL94V-O Rated Enclosure with 3-Prong IEC-320 / C6 Inlet
  • LED Power-On Indicator
  • Ultra Compact 3.74 x 2.28 x 1.34" Size
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-0505P-x
Product Name 30 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / ACDC Bidirectional - tps-bm159000uhit-27856 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 384.0 to 528.0 volts
View Details
AC DC Converters - QPD-35-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details