LHV Power 24 Watt Desktop Switching Power Supply STD-05040T-x

Description
Product Features: 100-240VAC Universal Input Single Output to 24W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet
Description
Product Features: 100-240VAC Universal Input Single Output to 24W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 Watt Desktop Switching Power Supply - STD-05040T-x - LHV Power
Santee, CA, USA
24 Watt Desktop Switching Power Supply
STD-05040T-x
24 Watt Desktop Switching Power Supply STD-05040T-x
Product Features: 100-240VAC Universal Input Single Output to 24W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.

Product Features:

  • 100-240VAC Universal Input
  • Single Output to 24W
  • Regulated Output with Low Ripple Noise
  • Meets Safety Agency Requirements and Complies
  • EMI/EMS
  • Private Label Marking Available
  • Modified and Custom Designs Available
  • 1 Year Warranty
  • Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-05040T-x
Product Name 24 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea7006-ea-el-9500-30-b-3u-t-19-3he-32225 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
AC DC Converters - Q647-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details