LHV Power 18 Watt Desktop Switching Power Supply STD-05035T-x

Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 Watt Desktop Switching Power Supply - STD-05035T-x - LHV Power
Santee, CA, USA
18 Watt Desktop Switching Power Supply
STD-05035T-x
18 Watt Desktop Switching Power Supply STD-05035T-x
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions

Product Features:

  • Desktop Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet
  • Ultra Compact 3.46 x 1.97 x 1.34" Size
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-05035T-x
Product Name 18 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details