LHV Power 12.5-20 Watt Single Output Wallmount Switching Power Supply STD-05025U-x

Description
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5-20 Watt Single Output Wallmount Switching Power Supply - STD-05025U-x - LHV Power
Santee, CA, USA
12.5-20 Watt Single Output Wallmount Switching Power Supply
STD-05025U-x
12.5-20 Watt Single Output Wallmount Switching Power Supply STD-05025U-x
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions

Product Features:

  • Space-Saving Vertical Wallmount Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • High Efficiency Operation in excess of 85%
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • UL94V-O Rated Enclosure
  • Ultra Compact 2.83 X 2.05 X 1.34"
  • International Safety Approvals & Class B Emissions
Datasheet
10 Watt Single Output Wallmount Switching Power Supply - STD-05025U-x - LHV Power
Santee, CA, USA
10 Watt Single Output Wallmount Switching Power Supply
STD-05025U-x
10 Watt Single Output Wallmount Switching Power Supply STD-05025U-x
Product Features: 100-240VAC Universal Input Single Output to 10W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.

Product Features:

  • 100-240VAC Universal Input
  • Single Output to 10W
  • Regulated Output with Low Ripple Noise
  • Meets Safety Agency Requirements and Complies
  • EMI/EMS
  • Private Label Marking Available
  • Modified and Custom Designs Available
  • 1 Year Warranty
  • Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-05025U-x
Product Name 12.5-20 Watt Single Output Wallmount Switching Power Supply
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details