LHV Power 400 Watt U-Frame Dual Output Switching Power Supply LV400MDE-0324A

Description
Product Features: Universal AC input with Power Factor Correction Safety pproved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Universal AC input with Power Factor Correction Safety pproved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Watt U-Frame Dual Output Switching Power Supply - LV400MDE-0324A - LHV Power
Santee, CA, USA
400 Watt U-Frame Dual Output Switching Power Supply
LV400MDE-0324A
400 Watt U-Frame Dual Output Switching Power Supply LV400MDE-0324A
Product Features: Universal AC input with Power Factor Correction Safety pproved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Universal AC input with Power Factor Correction
  • Safety pproved for Medical and industrial Applications
  • Small Size of:
  • Only 8.00 x 5.00 x 1.60”" (U-Frame)
  • Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package)
  • Full Featured Status & Control Signals
  • 50~100% Voltage Margin Range
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number LV400MDE-0324A
Product Name 400 Watt U-Frame Dual Output Switching Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details