LHV Power 250 Watt U-Frame Single Output Switching Power Supply LV250F-09

Description
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 250 Watt Operation with 16 cfm airflow 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 250 Watt Operation with 16 cfm airflow 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 Watt U-Frame Single Output Switching Power Supply - LV250F-09 - LHV Power
Santee, CA, USA
250 Watt U-Frame Single Output Switching Power Supply
LV250F-09
250 Watt U-Frame Single Output Switching Power Supply LV250F-09
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 250 Watt Operation with 16 cfm airflow 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Auto-ranging AC input with Power Factor Correction
  • Small Size - only 5 x 3.2 x 1"
  • 250 Watt Operation with 16 cfm airflow
  • 100% Burn-in, hi pot tested
  • Price competitive design
  • Signals including Enable & DC OK and
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number LV250F-09
Product Name 250 Watt U-Frame Single Output Switching Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details