LV250DU-0312 -- 250 WATT U-FRAME DUAL OUTPUT SWITCHING POWER SUPPLY
LHV Power250 Watt U-Frame Dual Output Switching Power SupplyLV250DU-0312
Description
Product Features:
Auto-ranging AC input with Power Factor Correction
Small Size - only 5 x 3.2 x 1"
200~250 Watt Operation with 16 cfm airflow
100 Watt Convection Cooled Operation
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK and
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
LHV Power
Done
Datasheet
Description
Product Features:
Auto-ranging AC input with Power Factor Correction
Small Size - only 5 x 3.2 x 1"
200~250 Watt Operation with 16 cfm airflow
100 Watt Convection Cooled Operation
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK and
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
250 Watt U-Frame Dual Output Switching Power Supply
LV250DU-0312
250 Watt U-Frame Dual Output Switching Power Supply
LV250DU-0312
Product Features:
Auto-ranging AC input with Power Factor Correction
Small Size - only 5 x 3.2 x 1"
200~250 Watt Operation with 16 cfm airflow
100 Watt Convection Cooled Operation
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK and
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Product Features:
Auto-ranging AC input with Power Factor Correction
Small Size - only 5 x 3.2 x 1"
200~250 Watt Operation with 16 cfm airflow
100 Watt Convection Cooled Operation
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK and
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Datasheet
Technical Specifications
LHV Power
Product Category
Power Supplies
Product Number
LV250DU-0312
Product Name
250 Watt U-Frame Dual Output Switching Power Supply