LHV Power 250 Watt U-Frame Dual Output Switching Power Supply LV250DF-0512

Description
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 200~250 Watt Operation with 16 cfm airflow 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 200~250 Watt Operation with 16 cfm airflow 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 Watt U-Frame Dual Output Switching Power Supply - LV250DF-0512 - LHV Power
Santee, CA, USA
250 Watt U-Frame Dual Output Switching Power Supply
LV250DF-0512
250 Watt U-Frame Dual Output Switching Power Supply LV250DF-0512
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 200~250 Watt Operation with 16 cfm airflow 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Auto-ranging AC input with Power Factor Correction
  • Small Size - only 5 x 3.2 x 1"
  • 200~250 Watt Operation with 16 cfm airflow
  • 100% Burn-in, hi pot tested
  • Price competitive design
  • Signals including Enable & DC OK and
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number LV250DF-0512
Product Name 250 Watt U-Frame Dual Output Switching Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2331-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details