LHV Power 800 Watt Open-Frame Power Supply HTK800-36

Description
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet
Description
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 Watt Open-Frame Power Supply - HTK800-36 - LHV Power
Santee, CA, USA
800 Watt Open-Frame Power Supply
HTK800-36
800 Watt Open-Frame Power Supply HTK800-36
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark

Product Features:

  • 800 Watt Single Output Switcher
  • Universal AC Input with Active PFC
  • Full-Featured Status & Control Signals
  • Measures only 7.87 x 4.13 x 2.19"
  • Multiple Output Connector Options:
  • Quick-Connect / Molex Connections
  • Terminal Block Connections
  • Euro Strip Connections
  • 700k hours MTBF per Belcore SR-332
  • International Safety Approvals & CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number HTK800-36
Product Name 800 Watt Open-Frame Power Supply
Type DC Power Supply; High Voltage; Laser Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Features Adjustable Voltage; Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details