LHV Power800 Watt Open-Frame Power SupplyHTK800-28
Description
Product Features:
800 Watt Single Output Switcher
Universal AC Input with Active PFC
Full-Featured Status & Control Signals
Measures only 7.87 x 4.13 x 2.19"
Multiple Output Connector Options:
Quick-Connect / Molex Connections
Terminal Block Connections
Euro Strip Connections
700k hours MTBF per Belcore SR-332
International Safety Approvals & CE Mark
LHV Power
Done
Datasheet
Description
Product Features:
800 Watt Single Output Switcher
Universal AC Input with Active PFC
Full-Featured Status & Control Signals
Measures only 7.87 x 4.13 x 2.19"
Multiple Output Connector Options:
Quick-Connect / Molex Connections
Terminal Block Connections
Euro Strip Connections
700k hours MTBF per Belcore SR-332
International Safety Approvals & CE Mark
Product Features:
800 Watt Single Output Switcher
Universal AC Input with Active PFC
Full-Featured Status & Control Signals
Measures only 7.87 x 4.13 x 2.19"
Multiple Output Connector Options:
Quick-Connect / Molex Connections
Terminal Block Connections
Euro Strip Connections
700k hours MTBF per Belcore SR-332
International Safety Approvals & CE Mark
Product Features:
800 Watt Single Output Switcher
Universal AC Input with Active PFC
Full-Featured Status & Control Signals
Measures only 7.87 x 4.13 x 2.19"
Multiple Output Connector Options:
Quick-Connect / Molex Connections
Terminal Block Connections
Euro Strip Connections
700k hours MTBF per Belcore SR-332
International Safety Approvals & CE Mark
Datasheet
Technical Specifications
LHV Power
Product Category
Power Supplies
Product Number
HTK800-28
Product Name
800 Watt Open-Frame Power Supply
Type
DC Power Supply; High Voltage; Laser Power Supply
Technology
Switching Power Supply
Form Factor
Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications
Instrumentation, Telecommunications, Testing Equipment, OEM Systems