LHV Power 800 Watt Open-Frame Power Supply HTK800-24

Description
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet
Description
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 Watt Open-Frame Power Supply - HTK800-24 - LHV Power
Santee, CA, USA
800 Watt Open-Frame Power Supply
HTK800-24
800 Watt Open-Frame Power Supply HTK800-24
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark

Product Features:

  • 800 Watt Single Output Switcher
  • Universal AC Input with Active PFC
  • Full-Featured Status & Control Signals
  • Measures only 7.87 x 4.13 x 2.19"
  • Multiple Output Connector Options:
  • Quick-Connect / Molex Connections
  • Terminal Block Connections
  • Euro Strip Connections
  • 700k hours MTBF per Belcore SR-332
  • International Safety Approvals & CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number HTK800-24
Product Name 800 Watt Open-Frame Power Supply
Type DC Power Supply; High Voltage; Laser Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Features Adjustable Voltage; Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details