LHV Power 300 Watt Open-Frame Power Supply HTK300-18

Description
Product Features: 300 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet
Description
Product Features: 300 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Watt Open-Frame Power Supply - HTK300-18 - LHV Power
Santee, CA, USA
300 Watt Open-Frame Power Supply
HTK300-18
300 Watt Open-Frame Power Supply HTK300-18
Product Features: 300 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark

Product Features:

  • 300 Watt Single Output Switcher
  • Universal AC Input with Active PFC
  • Measures only 6.70 x 3.70 x 1.69"
  • Full-Featured Status & Control Signals
  • Multiple Connector Options:
  • Quick-Connect / Molex Connections
  • Terminal Block Connections
  • Euro Strip Connections
  • 700k hours MTBF per Belcore SR-332
  • International Safety Approvals & CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number HTK300-18
Product Name 300 Watt Open-Frame Power Supply
Type DC Power Supply; High Voltage; Laser Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Features Adjustable Voltage; Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1392-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details