LHV Power Precision High Voltage DC/DC Converter Module E30

Description
Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 5 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust option Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)
Datasheet
Description
Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 5 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust option Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High Voltage DC/DC Converter Module - E30 - LHV Power
Santee, CA, USA
Precision High Voltage DC/DC Converter Module
E30
Precision High Voltage DC/DC Converter Module E30
Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 5 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust option Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)

Description:

The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable functions with both voltage and current monitoring signals.
The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship.

Product Features:

  • 5 Watt output
  • <0.01% Line and load regulation
  • Low temperature coefficient
  • Low ripple and 1/F noise
  • Compact size
  • Remote adjust option
  • Remote enable
  • Remote voltage and current monitoring

Application:

  • Ultrasonic transducers
  • Gamma cameras
  • Electron beam deflection
  • Electrorheological Fluids
  • Spectroscopy
  • Scintillation counters
  • Electrostatic lenses (SEMs, STMs)
Supplier's Site Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number E30
Product Name Precision High Voltage DC/DC Converter Module
Type DC-DC Converter; High Voltage
Applications Instrumentation, Gamma Cameras, Spectroscopy
Features Adjustable Voltage
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 0.0 to 3000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6932-ea-pul-11500-120-6u-wc-32151 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
AC DC Converters - QPD-25-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details