LHV Power Precision High Voltage DC/DC Converter Module D20

Description
Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 10 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust (fast adjust optional) Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)
Datasheet
Description
Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 10 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust (fast adjust optional) Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High Voltage DC/DC Converter Module - D20 - LHV Power
Santee, CA, USA
Precision High Voltage DC/DC Converter Module
D20
Precision High Voltage DC/DC Converter Module D20
Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 10 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust (fast adjust optional) Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)

Description:

The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship.

Product Features:

  • 10 Watt output
  • <0.01% Line and load regulation
  • Low temperature coefficient
  • Low ripple and 1/F noise
  • Compact size
  • Remote adjust (fast adjust optional)
  • Remote enable
  • Remote voltage and current monitoring

Application:

  • Ultrasonic transducers
  • Gamma cameras
  • Electron beam deflection
  • Electrorheological Fluids
  • Spectroscopy
  • Scintillation counters
  • Electrostatic lenses (SEMs, STMs)
Supplier's Site Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number D20
Product Name Precision High Voltage DC/DC Converter Module
Type DC-DC Converter; High Voltage
Applications Instrumentation, Military, Gamma Cameras, Spectroscopy
Features Adjustable Voltage
DC Output Voltage 0.0 to 2000.0 volts
DC Output Current ? to 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - WAU200-600T-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details