LHV Power Photo-Multiplier DC/DC Converter Module B1250

Description
Description: The LHV Power Series-B High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photo-Multipliers. These high quality, compact devices can be mounted directly to PMT’s such as the 931A and IP28. The Series-B are small, low cost solid state power supplies capable of providing 0 to -1250V DC. The output voltage varies directly with the amount of input voltage applied. These devices have an integral voltage-divider network of approximately 5 mega ohms, no by-pass capacitors, and an integral socket which ts all 28 mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power Series-B devices feature a very low DC leakage socket for exceptional perfomance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’ designation following the Model Number. The LHV Power Series-B high voltage converters are fully encapsulated in UL approved GE RTV627,100% tested before shipment, and protected by warranty against defects in material or workmanship.
Datasheet
Description
Description: The LHV Power Series-B High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photo-Multipliers. These high quality, compact devices can be mounted directly to PMT’s such as the 931A and IP28. The Series-B are small, low cost solid state power supplies capable of providing 0 to -1250V DC. The output voltage varies directly with the amount of input voltage applied. These devices have an integral voltage-divider network of approximately 5 mega ohms, no by-pass capacitors, and an integral socket which ts all 28 mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power Series-B devices feature a very low DC leakage socket for exceptional perfomance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’ designation following the Model Number. The LHV Power Series-B high voltage converters are fully encapsulated in UL approved GE RTV627,100% tested before shipment, and protected by warranty against defects in material or workmanship.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo-Multiplier DC/DC Converter Module - B1250 - LHV Power
Santee, CA, USA
Photo-Multiplier DC/DC Converter Module
B1250
Photo-Multiplier DC/DC Converter Module B1250
Description: The LHV Power Series-B High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photo-Multipliers. These high quality, compact devices can be mounted directly to PMT’s such as the 931A and IP28. The Series-B are small, low cost solid state power supplies capable of providing 0 to -1250V DC. The output voltage varies directly with the amount of input voltage applied. These devices have an integral voltage-divider network of approximately 5 mega ohms, no by-pass capacitors, and an integral socket which ts all 28 mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power Series-B devices feature a very low DC leakage socket for exceptional perfomance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’ designation following the Model Number. The LHV Power Series-B high voltage converters are fully encapsulated in UL approved GE RTV627,100% tested before shipment, and protected by warranty against defects in material or workmanship.

Description:
The LHV Power Series-B High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photo-Multipliers. These high quality, compact devices can be mounted directly to PMT’s such as the 931A and IP28. The Series-B are small, low cost solid state power supplies capable of providing 0 to -1250V DC. The output voltage varies directly with the amount of input voltage applied. These devices have an integral voltage-divider network of approximately 5 mega ohms, no by-pass capacitors, and an integral socket which ts all 28 mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power Series-B devices feature a very low DC leakage socket for exceptional perfomance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’ designation following the Model Number. The LHV Power Series-B high voltage converters are fully encapsulated in UL approved GE RTV627,100% tested before shipment, and protected by warranty against defects in material or workmanship.

Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number B1250
Product Name Photo-Multiplier DC/DC Converter Module
Type DC-DC Converter; High Voltage
Applications Photomultipliers, Spectroscopy
Features Adjustable Voltage
Operating Temperature -10 to 80 C (14 to 176 F)
DC Output Voltage 0.0 to 1250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details