LHV Power Miniature High Voltage DC/DC Converter Module A40S3

Description
Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a 12 volt source having either plus or minus polarity. Isolation of the output from the input allows the user to have an output voltage of either polarity as well as being able to ground the output voltage at a remote point. This high voltage dc/dc converter is protected against overvoltage and reversed input polarities. The unit is protected against shorts or opens across its output terminals. Low noise models that reduce ripple by 50% are available. These units feature a noise reduction RC filter that is polarity dependant, and are specified by a ‘P’ (low noise positive output) or ‘N’ (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: High input/output isolation Small, flat, lightweight Low cost Input/output floating Output proportional to input Operates on only 12 VDC Mounts on printed circuit board Short circuit and reverse polarity protected Off-the-shelf delivery Application: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Electron beam deflection and focusing General purpose
Datasheet
Description
Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a 12 volt source having either plus or minus polarity. Isolation of the output from the input allows the user to have an output voltage of either polarity as well as being able to ground the output voltage at a remote point. This high voltage dc/dc converter is protected against overvoltage and reversed input polarities. The unit is protected against shorts or opens across its output terminals. Low noise models that reduce ripple by 50% are available. These units feature a noise reduction RC filter that is polarity dependant, and are specified by a ‘P’ (low noise positive output) or ‘N’ (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: High input/output isolation Small, flat, lightweight Low cost Input/output floating Output proportional to input Operates on only 12 VDC Mounts on printed circuit board Short circuit and reverse polarity protected Off-the-shelf delivery Application: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Electron beam deflection and focusing General purpose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature High Voltage DC/DC Converter Module - A40S3 - LHV Power
Santee, CA, USA
Miniature High Voltage DC/DC Converter Module
A40S3
Miniature High Voltage DC/DC Converter Module A40S3
Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a 12 volt source having either plus or minus polarity. Isolation of the output from the input allows the user to have an output voltage of either polarity as well as being able to ground the output voltage at a remote point. This high voltage dc/dc converter is protected against overvoltage and reversed input polarities. The unit is protected against shorts or opens across its output terminals. Low noise models that reduce ripple by 50% are available. These units feature a noise reduction RC filter that is polarity dependant, and are specified by a ‘P’ (low noise positive output) or ‘N’ (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: High input/output isolation Small, flat, lightweight Low cost Input/output floating Output proportional to input Operates on only 12 VDC Mounts on printed circuit board Short circuit and reverse polarity protected Off-the-shelf delivery Application: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Electron beam deflection and focusing General purpose

Description:

These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a 12 volt source having either plus or minus polarity. Isolation of the output from the input allows the user to have an output voltage of either polarity as well as being able to ground the output voltage at a remote point. This high voltage dc/dc converter is protected against overvoltage and reversed input polarities. The unit is protected against shorts or opens across its output terminals.
Low noise models that reduce ripple by 50% are available. These units feature a noise reduction RC filter that is polarity dependant, and are specified by a ‘P’ (low noise positive output) or ‘N’ (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship.

Product Features:

  • High input/output isolation
  • Small, flat, lightweight
  • Low cost
  • Input/output floating
  • Output proportional to input
  • Operates on only 12 VDC
  • Mounts on printed circuit board
  • Short circuit and reverse polarity protected
  • Off-the-shelf delivery

Application:

  • Ink jet printing
  • Electrostatic precipitation
  • Geiger-Muller tubes
  • Electron beam deflection and focusing
  • General purpose
Supplier's Site Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number A40S3
Product Name Miniature High Voltage DC/DC Converter Module
Type DC-DC Converter; High Voltage
Form Factor Board Mount
Applications Ink Jet Printers, Geiger-Muller Tubes
Operating Temperature 0 to 85 C (32 to 185 F)
DC Output Voltage 4000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10750-20-3u-27637 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
AC DC Converters - QPDF-150-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details