LHV Power Miniature High Voltage DC/DC Converter Module A20S3

Description
Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a 12 volt source having either plus or minus polarity. Isolation of the output from the input allows the user to have an output voltage of either polarity as well as being able to ground the output voltage at a remote point. This high voltage dc/dc converter is protected against overvoltage and reversed input polarities. The unit is protected against shorts or opens across its output terminals. Low noise models that reduce ripple by 50% are available. These units feature a noise reduction RC filter that is polarity dependant, and are specified by a ‘P’ (low noise positive output) or ‘N’ (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: High input/output isolation Small, flat, lightweight Low cost Input/output floating Output proportional to input Operates on only 12 VDC Mounts on printed circuit board Short circuit and reverse polarity protected Off-the-shelf delivery Application: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Electron beam deflection and focusing General purpose
Datasheet
Description
Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a 12 volt source having either plus or minus polarity. Isolation of the output from the input allows the user to have an output voltage of either polarity as well as being able to ground the output voltage at a remote point. This high voltage dc/dc converter is protected against overvoltage and reversed input polarities. The unit is protected against shorts or opens across its output terminals. Low noise models that reduce ripple by 50% are available. These units feature a noise reduction RC filter that is polarity dependant, and are specified by a ‘P’ (low noise positive output) or ‘N’ (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: High input/output isolation Small, flat, lightweight Low cost Input/output floating Output proportional to input Operates on only 12 VDC Mounts on printed circuit board Short circuit and reverse polarity protected Off-the-shelf delivery Application: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Electron beam deflection and focusing General purpose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature High Voltage DC/DC Converter Module - A20S3 - LHV Power
Santee, CA, USA
Miniature High Voltage DC/DC Converter Module
A20S3
Miniature High Voltage DC/DC Converter Module A20S3
Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a 12 volt source having either plus or minus polarity. Isolation of the output from the input allows the user to have an output voltage of either polarity as well as being able to ground the output voltage at a remote point. This high voltage dc/dc converter is protected against overvoltage and reversed input polarities. The unit is protected against shorts or opens across its output terminals. Low noise models that reduce ripple by 50% are available. These units feature a noise reduction RC filter that is polarity dependant, and are specified by a ‘P’ (low noise positive output) or ‘N’ (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: High input/output isolation Small, flat, lightweight Low cost Input/output floating Output proportional to input Operates on only 12 VDC Mounts on printed circuit board Short circuit and reverse polarity protected Off-the-shelf delivery Application: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Electron beam deflection and focusing General purpose

Description:

These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a 12 volt source having either plus or minus polarity. Isolation of the output from the input allows the user to have an output voltage of either polarity as well as being able to ground the output voltage at a remote point. This high voltage dc/dc converter is protected against overvoltage and reversed input polarities. The unit is protected against shorts or opens across its output terminals.
Low noise models that reduce ripple by 50% are available. These units feature a noise reduction RC filter that is polarity dependant, and are specified by a ‘P’ (low noise positive output) or ‘N’ (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship.

Product Features:

  • High input/output isolation
  • Small, flat, lightweight
  • Low cost
  • Input/output floating
  • Output proportional to input
  • Operates on only 12 VDC
  • Mounts on printed circuit board
  • Short circuit and reverse polarity protected
  • Off-the-shelf delivery

Application:

  • Ink jet printing
  • Electrostatic precipitation
  • Geiger-Muller tubes
  • Electron beam deflection and focusing
  • General purpose
Supplier's Site Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number A20S3
Product Name Miniature High Voltage DC/DC Converter Module
Type DC-DC Converter; High Voltage
Form Factor Board Mount
Applications Ink Jet Printers, Geiger-Muller Tubes
Operating Temperature 0 to 85 C (32 to 185 F)
DC Output Voltage 2000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details