Synthetic Rubber
The synthetic polymer with high elasticity and strength
Synthetic rubber is a synthetic polymer with high elasticity and strength. It has excellent wear resistance, rebound resilience and mechanical properties and is used for a belt, hose, shoes, etc.
| Product | Polymer | Properties(Purpose) | |||
|---|---|---|---|---|---|
| Exterior kook | Mooney viscosity | Cis content(%) | Molecular structure | ||
| 1208 | White bale | 45 | 97 | Linear | Elasticity, wear resistance, cold resistance(tire, shoes, golf ball, belt) |
| 1280 | White - Pale yellow bale | 45 | 96 | Branched | Processability, wear resistance, cold resistance(tire, belt) |
| LG Chemical of America Inc. | |
|---|---|
| Product Category | Specialty Polymers and Resins |
| Product Number | Synthetic Rubber |
| Product Name | Basic Materials & Chemicals |
| Material Type | Elastomer; MoldingCompound |