LG Electronics USA, Inc. Analog Oscilloscope OS-5020

Description
The OS-5020 is a 20 MHz analog oscilloscope from LG Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz 2 Channel Dual Trace 6" Rectangular CRT with internal graticule Sensitivity 1mV/div Rise time: 17.5 ns ALT. triggering function (Vert Mode) CH2 Polarity inversion switch High sensitivity X-Y mode Sweep magnification (X10) TV sync. seperator circuit for stable TV signal observation 400V maximum input voltage The LG Precision OS-5020 oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis. The LG Precision OS-5020 oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.
Description
The OS-5020 is a 20 MHz analog oscilloscope from LG Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz 2 Channel Dual Trace 6" Rectangular CRT with internal graticule Sensitivity 1mV/div Rise time: 17.5 ns ALT. triggering function (Vert Mode) CH2 Polarity inversion switch High sensitivity X-Y mode Sweep magnification (X10) TV sync. seperator circuit for stable TV signal observation 400V maximum input voltage The LG Precision OS-5020 oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis. The LG Precision OS-5020 oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - OS-5020 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
OS-5020
Analog Oscilloscope OS-5020
The OS-5020 is a 20 MHz analog oscilloscope from LG Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz 2 Channel Dual Trace 6" Rectangular CRT with internal graticule Sensitivity 1mV/div Rise time: 17.5 ns ALT. triggering function (Vert Mode) CH2 Polarity inversion switch High sensitivity X-Y mode Sweep magnification (X10) TV sync. seperator circuit for stable TV signal observation 400V maximum input voltage The LG Precision OS-5020 oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis. The LG Precision OS-5020 oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.

The OS-5020 is a 20 MHz analog oscilloscope from LG Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 20 MHz
  • 2 Channel
  • Dual Trace
  • 6" Rectangular CRT with internal graticule
  • Sensitivity 1mV/div
  • Rise time: 17.5 ns
  • ALT. triggering function (Vert Mode)
  • CH2 Polarity inversion switch
  • High sensitivity X-Y mode
  • Sweep magnification (X10)
  • TV sync. seperator circuit for stable TV signal observation
  • 400V maximum input voltage

The LG Precision OS-5020 oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis.

The LG Precision OS-5020 oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number OS-5020
Product Name Analog Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2406830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details