LG Electronics, Inc. OEM Parts - OEM Parts (J - L) - LEMWS59T75HZ00 LEMWS59T75HZ00

Description
Manufacturer: LG Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069357-LEMWS59T75HZ 00 Color: White Length: 5.6 mm Mounting: SMD (SMT) Height: 900 µm Width: 3 mm Categories: OEM Parts(J-L) Case / Package: 124 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -30 °C Color Rendering Index (CRI): 75
Request a Quote
Description
Manufacturer: LG Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069357-LEMWS59T75HZ 00 Color: White Length: 5.6 mm Mounting: SMD (SMT) Height: 900 µm Width: 3 mm Categories: OEM Parts(J-L) Case / Package: 124 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -30 °C Color Rendering Index (CRI): 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LEMWS59T75HZ00 - 1069357-LEMWS59T75HZ00 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LEMWS59T75HZ00
1069357-LEMWS59T75HZ00
OEM Parts - OEM Parts (J - L) - LEMWS59T75HZ00 1069357-LEMWS59T75HZ00
Manufacturer: LG Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069357-LEMWS59T75HZ 00 Color: White Length: 5.6 mm Mounting: SMD (SMT) Height: 900 µm Width: 3 mm Categories: OEM Parts(J-L) Case / Package: 124 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -30 °C Color Rendering Index (CRI): 75

Manufacturer: LG
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069357-LEMWS59T75HZ00
Color: White
Length: 5.6 mm
Mounting: SMD (SMT)
Height: 900 µm
Width: 3 mm
Categories: OEM Parts(J-L)
Case / Package: 124
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Standard
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
Color Rendering Index (CRI): 75

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069357-LEMWS59T75HZ00
Product Name OEM Parts - OEM Parts (J - L) - LEMWS59T75HZ00
Unlock Full Specs
to access all available technical data