Manufacturer: LG
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960102-LEMWS52P80LZ0
Color: White
Length: 5.4 mm
Mounting: SMD (SMT)
Height: 1.2 mm
Width: 5 mm
Categories: OEM Parts(J-L)
Case / Package: 120
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
Color Rendering Index (CRI): 80
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960102-LEMWS52P80LZ00 |
| Product Name | OEM Parts - OEM Parts (J - L) - LEMWS52P80LZ00 |