Leybold Optics USA, Inc. Vacuum Pump 11437

Description
VACUUM PUMP, TURBOVAC TW 250 S, W/FREQUENCY CONVERTER, IN: 19 VAC 5A 860HZ, OUT: 51600RPM MIN-1, DN 100 ISO-K, WATER COOLING, WITH TURBO DRIVE S WITH PROFIBUS, WITHOUT SPLINTER GUARD, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, TURBOVAC TW 250 S, W/FREQUENCY CONVERTER, IN: 19 VAC 5A 860HZ, OUT: 51600RPM MIN-1, DN 100 ISO-K, WATER COOLING, WITH TURBO DRIVE S WITH PROFIBUS, WITHOUT SPLINTER GUARD, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 188440500 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
188440500
Vacuum Pump 188440500
VACUUM PUMP, TURBOVAC TW 250 S, W/FREQUENCY CONVERTER, IN: 19 VAC 5A 860HZ, OUT: 51600RPM MIN-1, DN 100 ISO-K, WATER COOLING, WITH TURBO DRIVE S WITH PROFIBUS, WITHOUT SPLINTER GUARD, 24VDC. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, TURBOVAC TW 250 S, W/FREQUENCY CONVERTER, IN: 19 VAC 5A 860HZ, OUT: 51600RPM MIN-1, DN 100 ISO-K, WATER COOLING, WITH TURBO DRIVE S WITH PROFIBUS, WITHOUT SPLINTER GUARD, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 188440500
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100285 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
66B3-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details