Leybold Optics USA, Inc. Vacuum Pump 11266

Description
DISCONTINUED BY MANUFACTURER, VACCUM MOTOR PUMP, MODEL : D16B, 11.6 CFM PUMPING SPEED, 3 PHASE, 208-230/460 VAC, 50/60HZ, 1725RPM, 3.4-3.4/1.7AMP, 1.15SF, 3.6-3.6/1.8SFA, 56C FRAME, 16M3/H VOLUME FLOW RATE, ULTIMATE PRESSURE <1X10-4. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VACCUM MOTOR PUMP, MODEL : D16B, 11.6 CFM PUMPING SPEED, 3 PHASE, 208-230/460 VAC, 50/60HZ, 1725RPM, 3.4-3.4/1.7AMP, 1.15SF, 3.6-3.6/1.8SFA, 56C FRAME, 16M3/H VOLUME FLOW RATE, ULTIMATE PRESSURE <1X10-4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 99764244 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
99764244
Vacuum Pump 99764244
DISCONTINUED BY MANUFACTURER, VACCUM MOTOR PUMP, MODEL : D16B, 11.6 CFM PUMPING SPEED, 3 PHASE, 208-230/460 VAC, 50/60HZ, 1725RPM, 3.4-3.4/1.7AMP, 1.15SF, 3.6-3.6/1.8SFA, 56C FRAME, 16M3/H VOLUME FLOW RATE, ULTIMATE PRESSURE <1X10-4. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VACCUM MOTOR PUMP, MODEL : D16B, 11.6 CFM PUMPING SPEED, 3 PHASE, 208-230/460 VAC, 50/60HZ, 1725RPM, 3.4-3.4/1.7AMP, 1.15SF, 3.6-3.6/1.8SFA, 56C FRAME, 16M3/H VOLUME FLOW RATE, ULTIMATE PRESSURE <1X10-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 99764244
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
02K31-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details