LexJet Corporation FaceMount Window Tape- 8.9in x 100ft WINTAPE8

Description
LexJet FaceMount Window Tape is designed for the simple and clean application of window graphics. It is ideal for mounting point-of-sale/point- of-purchase graphics printed on LexJet FaceMount 70/30 Perforated Window Film or any other type of poster media to the inside of windows with the image facing out. The adhesive is acrylic-based and transparent. It can be applied to the graphic manually or with a laminator. LexJet FaceMount Window Tape uses a dot-transfer adhesive, which saves time and materials since full coverage of the graphic is not required. The 4.95" tape comes on a paper liner and the adhesive is less aggressive than the other sizes. The 8.9" comes on a clear liner and the adhesive is more aggressive.
Description
LexJet FaceMount Window Tape is designed for the simple and clean application of window graphics. It is ideal for mounting point-of-sale/point- of-purchase graphics printed on LexJet FaceMount 70/30 Perforated Window Film or any other type of poster media to the inside of windows with the image facing out. The adhesive is acrylic-based and transparent. It can be applied to the graphic manually or with a laminator. LexJet FaceMount Window Tape uses a dot-transfer adhesive, which saves time and materials since full coverage of the graphic is not required. The 4.95" tape comes on a paper liner and the adhesive is less aggressive than the other sizes. The 8.9" comes on a clear liner and the adhesive is more aggressive.

Suppliers

Company
Product
Description
Supplier Links
FaceMount Window Tape- 8.9in x 100ft - WINTAPE8 - LexJet Corporation
Sarasota, FL, USA
FaceMount Window Tape- 8.9in x 100ft
WINTAPE8
FaceMount Window Tape- 8.9in x 100ft WINTAPE8
LexJet FaceMount Window Tape is designed for the simple and clean application of window graphics. It is ideal for mounting point-of-sale/point- of-purchase graphics printed on LexJet FaceMount 70/30 Perforated Window Film or any other type of poster media to the inside of windows with the image facing out. The adhesive is acrylic-based and transparent. It can be applied to the graphic manually or with a laminator. LexJet FaceMount Window Tape uses a dot-transfer adhesive, which saves time and materials since full coverage of the graphic is not required. The 4.95" tape comes on a paper liner and the adhesive is less aggressive than the other sizes. The 8.9" comes on a clear liner and the adhesive is more aggressive.

LexJet FaceMount Window Tape is designed for the simple and clean application of window graphics. It is ideal for mounting point-of-sale/point-of-purchase graphics printed on LexJet FaceMount 70/30 Perforated Window Film or any other type of poster media to the inside of windows with the image facing out.

The adhesive is acrylic-based and transparent. It can be applied to the graphic manually or with a laminator. LexJet FaceMount Window Tape uses a dot-transfer adhesive, which saves time and materials since full coverage of the graphic is not required. The 4.95" tape comes on a paper liner and the adhesive is less aggressive than the other sizes. The 8.9" comes on a clear liner and the adhesive is more aggressive.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Adhesive Tapes
Product Number WINTAPE8
Product Name FaceMount Window Tape- 8.9in x 100ft
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Tape - 2508737-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Aluminum Foil Discs - AF01187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details