LexJet Corporation FaceMount Window Tape- 4.95in x 100ft WINTAPE5

Description
LexJet FaceMount Window Tape is designed for the simple and clean application of window graphics. It is ideal for mounting point-of-sale/point- of-purchase graphics printed on LexJet FaceMount 70/30 Perforated Window Film or any other type of poster media to the inside of windows with the image facing out. The adhesive is acrylic-based and transparent. It can be applied to the graphic manually or with a laminator. LexJet FaceMount Window Tape uses a dot-transfer adhesive, which saves time and materials since full coverage of the graphic is not required. The 4.95" tape comes on a paper liner and the adhesive is less aggressive than the other sizes. The 8.9" comes on a clear liner and the adhesive is more aggressive.
Description
LexJet FaceMount Window Tape is designed for the simple and clean application of window graphics. It is ideal for mounting point-of-sale/point- of-purchase graphics printed on LexJet FaceMount 70/30 Perforated Window Film or any other type of poster media to the inside of windows with the image facing out. The adhesive is acrylic-based and transparent. It can be applied to the graphic manually or with a laminator. LexJet FaceMount Window Tape uses a dot-transfer adhesive, which saves time and materials since full coverage of the graphic is not required. The 4.95" tape comes on a paper liner and the adhesive is less aggressive than the other sizes. The 8.9" comes on a clear liner and the adhesive is more aggressive.

Suppliers

Company
Product
Description
Supplier Links
FaceMount Window Tape- 4.95in x 100ft - WINTAPE5 - LexJet Corporation
Sarasota, FL, USA
FaceMount Window Tape- 4.95in x 100ft
WINTAPE5
FaceMount Window Tape- 4.95in x 100ft WINTAPE5
LexJet FaceMount Window Tape is designed for the simple and clean application of window graphics. It is ideal for mounting point-of-sale/point- of-purchase graphics printed on LexJet FaceMount 70/30 Perforated Window Film or any other type of poster media to the inside of windows with the image facing out. The adhesive is acrylic-based and transparent. It can be applied to the graphic manually or with a laminator. LexJet FaceMount Window Tape uses a dot-transfer adhesive, which saves time and materials since full coverage of the graphic is not required. The 4.95" tape comes on a paper liner and the adhesive is less aggressive than the other sizes. The 8.9" comes on a clear liner and the adhesive is more aggressive.

LexJet FaceMount Window Tape is designed for the simple and clean application of window graphics. It is ideal for mounting point-of-sale/point-of-purchase graphics printed on LexJet FaceMount 70/30 Perforated Window Film or any other type of poster media to the inside of windows with the image facing out.

The adhesive is acrylic-based and transparent. It can be applied to the graphic manually or with a laminator. LexJet FaceMount Window Tape uses a dot-transfer adhesive, which saves time and materials since full coverage of the graphic is not required. The 4.95" tape comes on a paper liner and the adhesive is less aggressive than the other sizes. The 8.9" comes on a clear liner and the adhesive is more aggressive.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Adhesive Tapes
Product Number WINTAPE5
Product Name FaceMount Window Tape- 4.95in x 100ft
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - 1918652-1 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil/Reinforced Tape - 1430 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0055 inches (0.1397 mm)
View Details
High Temperature Blue Vinyl Tape w/Liner - HTBVL - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyvinyl Chloride
Width 2 to 36 inches (50.8 to 914 mm)
View Details