LexJet UV Ink for the HP 5000/5500 Designjet printer is a high-quality UV ink replacement product. Both the ink and the remanufactured cartridges are made in the USA and tested to work precisely with HP DesignJet 5000 series printers to deliver professional results.
There is no need to change ICC profiles with the LexJet UV Ink. The ink and remanufactured cartridges are both hot-swappable and plug-n-play with any HP 5000/5500 UV inks or any LexJet UV Inks designed for the HP DesignJet 5000/5500. Plug a remanufactured cartridge containing LexJet UV Ink into the HP 5000/5500 printer and go. No need to bleed ink lines, change out cartridges or adjust profiles. LexJet Inks have been designed and thoroughly tested to provide performance that is fully comparable to OEM ink and compatible with your printer. LexJet certifies that these inks will not cause damage to the printheads.
LexJet Replacement Inks and Remanufactured Cartridges Replace HP 83 UV Inkjet Cartridges (680 mL).
| LexJet Corporation | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | LJUV04 |
| Product Name | Yellow UV Ink Replacement Cartridges for HP 5000/5500 |