Magenta LexJet Dye Ink for the HP 5000, 5000ps, 5500 and 5500ps Designjet printer is a high-quality dye ink replacement product. Both the ink and the remanufactured cartridges are made in the USA and tested to work precisely with HP DesignJet 5000 series printers to deliver professional results. There is no need to change ICC profiles with the LexJet Dye Ink. The ink and remanufactured cartridges are both hot-swappable and plug-n-play with any HP 5000/5500 dye inks or any LexJet Dye Inks designed for the HP DesignJet 5000/5500. Plug a remanufactured cartridge containing LexJet Dye Ink into the HP 5000/5500 printer and go. No need to bleed ink lines, change out cartridges or adjust profiles. LexJet Inks have been designed and thoroughly tested to provide performance that is fully comparable to OEM ink and compatible with your printer. LexJet certifies that these inks will not cause damage to the printheads. LexJet Replacement Inks and Remanufactured Cartridges Replace HP No. 81 Dye Inkjet Cartridges (680 mL).
Features
Dead-on color replacement for HP 81 Magenta Cartridge (C4932A)
Interchangeable at individual cartridge level
Mix & match...no purging required
Hot-swappable
Plug & play
Use existing ICC profiles
Up to 42% cost savings
Made in USA
Magenta LexJet Dye Ink for the HP 5000, 5000ps, 5500 and 5500ps Designjet printer is a high-quality dye ink replacement product. Both the ink and the remanufactured cartridges are made in the USA and tested to work precisely with HP DesignJet 5000 series printers to deliver professional results. There is no need to change ICC profiles with the LexJet Dye Ink. The ink and remanufactured cartridges are both hot-swappable and plug-n-play with any HP 5000/5500 dye inks or any LexJet Dye Inks designed for the HP DesignJet 5000/5500. Plug a remanufactured cartridge containing LexJet Dye Ink into the HP 5000/5500 printer and go. No need to bleed ink lines, change out cartridges or adjust profiles. LexJet Inks have been designed and thoroughly tested to provide performance that is fully comparable to OEM ink and compatible with your printer. LexJet certifies that these inks will not cause damage to the printheads. LexJet Replacement Inks and Remanufactured Cartridges Replace HP No. 81 Dye Inkjet Cartridges (680 mL).
Features
- Dead-on color replacement for HP 81 Magenta Cartridge (C4932A)
- Interchangeable at individual cartridge level
- Mix & match...no purging required
- Hot-swappable
- Plug & play
- Use existing ICC profiles
- Up to 42% cost savings
- Made in USA