LexJet Corporation 772 Ink for Designjet Z5200 w/ Vivera Ink- Light Cyan CN632A

Description
Print just what you envision. Then print it again, confident you will get the same vivid color, the same quality. It’s no problem using original HP supplies and media designed together with your HP Designjet printer. Prints made with HP Vivera pigment inks resist fading for over 200 years on a range of HP media.² HP Smart technology facilitates convenient supplies reordering. And HP Twin Packs offer added savings. The time you save means faster turnaround times and lower costs of printing. Features   HP Vivera pigment inks are specifically engineered to deliver consistent results every time you print. Carefully selected ultra-pure pigments and exclusive ink formulation technology ensure that pigment particles remain evenly dispersed and ink flows freely. This prevents settling and clumping of particles that can clog printhead nozzles and cause inconsistent print quality. HP Vivera pigment inks take the hassle out of getting brilliant, vivid color—that you can repeat—print after print HP 70 Ink Cartridges are designed for reliable, cost-effective printing. When it’s time to replace a cartridge, individually replaceable ink cartridges allow for economical replacement of only the cartridge that is out. HP also offers Ink Cartridge Twin Packs—2 ink cartridges of the same color—for additional savings and convenience. HP large format printing supplies are designed to provide an excellent value for your high-volume printing needs HP Vivera pigment inks and HP’s broad portfolio of photo, fine-art and proofing media have been designed together to do the job right. More than 80 tests may be conducted on the print attributes of the ink and media to ensure the highest-quality results possible. You get color accuracy and consistency you can count on. So you can skip the waste and rework Unique HP Vivera pigment inks are formulated through a process of rigorous testing. Ink chemists typically design up to 1000 prototype ink formulations that are subjected to hundreds of tests to see how the ink interacts with the cartridge, the printer and the media. For example, all HP inks are subjected to more than 20 tests for purity to prevent problems that degrade image quality such as microscopic contaminants that can clog printhead nozzles The HP Designjet printing system—printers, ink cartridges, printheads and media—is designed, engineered and tested to work with precision. Reliable operation saves time, improves productivity and lowers overall printing costs. Original HP printing supplies are the true value
Description
Print just what you envision. Then print it again, confident you will get the same vivid color, the same quality. It’s no problem using original HP supplies and media designed together with your HP Designjet printer. Prints made with HP Vivera pigment inks resist fading for over 200 years on a range of HP media.² HP Smart technology facilitates convenient supplies reordering. And HP Twin Packs offer added savings. The time you save means faster turnaround times and lower costs of printing. Features   HP Vivera pigment inks are specifically engineered to deliver consistent results every time you print. Carefully selected ultra-pure pigments and exclusive ink formulation technology ensure that pigment particles remain evenly dispersed and ink flows freely. This prevents settling and clumping of particles that can clog printhead nozzles and cause inconsistent print quality. HP Vivera pigment inks take the hassle out of getting brilliant, vivid color—that you can repeat—print after print HP 70 Ink Cartridges are designed for reliable, cost-effective printing. When it’s time to replace a cartridge, individually replaceable ink cartridges allow for economical replacement of only the cartridge that is out. HP also offers Ink Cartridge Twin Packs—2 ink cartridges of the same color—for additional savings and convenience. HP large format printing supplies are designed to provide an excellent value for your high-volume printing needs HP Vivera pigment inks and HP’s broad portfolio of photo, fine-art and proofing media have been designed together to do the job right. More than 80 tests may be conducted on the print attributes of the ink and media to ensure the highest-quality results possible. You get color accuracy and consistency you can count on. So you can skip the waste and rework Unique HP Vivera pigment inks are formulated through a process of rigorous testing. Ink chemists typically design up to 1000 prototype ink formulations that are subjected to hundreds of tests to see how the ink interacts with the cartridge, the printer and the media. For example, all HP inks are subjected to more than 20 tests for purity to prevent problems that degrade image quality such as microscopic contaminants that can clog printhead nozzles The HP Designjet printing system—printers, ink cartridges, printheads and media—is designed, engineered and tested to work with precision. Reliable operation saves time, improves productivity and lowers overall printing costs. Original HP printing supplies are the true value

Suppliers

Company
Product
Description
Supplier Links
772 Ink for Designjet Z5200 w/ Vivera Ink- Light Cyan - CN632A - LexJet Corporation
Sarasota, FL, USA
772 Ink for Designjet Z5200 w/ Vivera Ink- Light Cyan
CN632A
772 Ink for Designjet Z5200 w/ Vivera Ink- Light Cyan CN632A
Print just what you envision. Then print it again, confident you will get the same vivid color, the same quality. It’s no problem using original HP supplies and media designed together with your HP Designjet printer. Prints made with HP Vivera pigment inks resist fading for over 200 years on a range of HP media.² HP Smart technology facilitates convenient supplies reordering. And HP Twin Packs offer added savings. The time you save means faster turnaround times and lower costs of printing. Features   HP Vivera pigment inks are specifically engineered to deliver consistent results every time you print. Carefully selected ultra-pure pigments and exclusive ink formulation technology ensure that pigment particles remain evenly dispersed and ink flows freely. This prevents settling and clumping of particles that can clog printhead nozzles and cause inconsistent print quality. HP Vivera pigment inks take the hassle out of getting brilliant, vivid color—that you can repeat—print after print HP 70 Ink Cartridges are designed for reliable, cost-effective printing. When it’s time to replace a cartridge, individually replaceable ink cartridges allow for economical replacement of only the cartridge that is out. HP also offers Ink Cartridge Twin Packs—2 ink cartridges of the same color—for additional savings and convenience. HP large format printing supplies are designed to provide an excellent value for your high-volume printing needs HP Vivera pigment inks and HP’s broad portfolio of photo, fine-art and proofing media have been designed together to do the job right. More than 80 tests may be conducted on the print attributes of the ink and media to ensure the highest-quality results possible. You get color accuracy and consistency you can count on. So you can skip the waste and rework Unique HP Vivera pigment inks are formulated through a process of rigorous testing. Ink chemists typically design up to 1000 prototype ink formulations that are subjected to hundreds of tests to see how the ink interacts with the cartridge, the printer and the media. For example, all HP inks are subjected to more than 20 tests for purity to prevent problems that degrade image quality such as microscopic contaminants that can clog printhead nozzles The HP Designjet printing system—printers, ink cartridges, printheads and media—is designed, engineered and tested to work with precision. Reliable operation saves time, improves productivity and lowers overall printing costs. Original HP printing supplies are the true value

Print just what you envision. Then print it again, confident you will get the same vivid color, the same quality. It’s no problem using original HP supplies and media designed together with your HP Designjet printer. Prints made with HP Vivera pigment inks resist fading for over 200 years on a range of HP media.² HP Smart technology facilitates convenient supplies reordering. And HP Twin Packs offer added savings. The time you save means faster turnaround times and lower costs of printing.

Features
 
  • HP Vivera pigment inks are specifically engineered to deliver consistent results every time you print. Carefully selected ultra-pure pigments and exclusive ink formulation technology ensure that pigment particles remain evenly dispersed and ink flows freely. This prevents settling and clumping of particles that can clog printhead nozzles and cause inconsistent print quality. HP Vivera pigment inks take the hassle out of getting brilliant, vivid color—that you can repeat—print after print
  • HP 70 Ink Cartridges are designed for reliable, cost-effective printing. When it’s time to replace a cartridge, individually replaceable ink cartridges allow for economical replacement of only the cartridge that is out. HP also offers Ink Cartridge Twin Packs—2 ink cartridges of the same color—for additional savings and convenience. HP large format printing supplies are designed to provide an excellent value for your high-volume printing needs
  • HP Vivera pigment inks and HP’s broad portfolio of photo, fine-art and proofing media have been designed together to do the job right. More than 80 tests may be conducted on the print attributes of the ink and media to ensure the highest-quality results possible. You get color accuracy and consistency you can count on. So you can skip the waste and rework
  • Unique HP Vivera pigment inks are formulated through a process of rigorous testing. Ink chemists typically design up to 1000 prototype ink formulations that are subjected to hundreds of tests to see how the ink interacts with the cartridge, the printer and the media. For example, all HP inks are subjected to more than 20 tests for purity to prevent problems that degrade image quality such as microscopic contaminants that can clog printhead nozzles
  • The HP Designjet printing system—printers, ink cartridges, printheads and media—is designed, engineered and tested to work with precision. Reliable operation saves time, improves productivity and lowers overall printing costs. Original HP printing supplies are the true value
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Ink and Toner Cartridges
Product Number CN632A
Product Name 772 Ink for Designjet Z5200 w/ Vivera Ink- Light Cyan
Unlock Full Specs
to access all available technical data

Similar Products