Get the job done right, and on time, with the trouble-free printing of Original HP supplies. HP Vivera pigment inks deliver an unmatched combination of outstanding image quality, water resistance, and exceptional fade resistance. Indoor displays last—in-window 1+yrs unlaminated; 200+yrs away from direct sun.[1] Built-in intelligence provides time-saving features. And 3-ink Cartridge Multipacks offer added savings. From photo-image quality to brilliant color and crisp lines—offer your customers more.
Features
HP Vivera pigment inks produce millions of color combinations across a wide color gamut for photo-quality prints full of brilliant, vivid color. Color stabilizes quickly and colors stay true even when viewed in various lighting conditions. With this tool, you can offer your customers high-quality prints across a wide range of media for high-impact—from indoor retail signage to fine-art photos and prints to line drawings.
Produce exceptionally fade-resistant in-window displays for interior environments. Prints produced with HP Vivera pigment inks on a range of HP media resist fading for over 1 year unlaminated, over 3 years laminated when displayed in or near a window and exposed to direct or indirect sunlight.
Produce accurate images and crisp text and lines with black and gray HP Vivera pigment ink formulations. These inks produce a broad range of blacks and grays with smooth, subtle transitions, true gray neutrality, and rich black density. Images are free of color casts. Grayscales are smooth. And line drawings are crisp and sharp.
When you use HP Vivera pigment inks, you get high-quality prints with exceptional fade resistance. Prints produced with HP Vivera pigment inks on a range of HP media resist fading for over 200 years in interior display conditions, away from direct sunlight.
Prints made with HP Vivera pigment inks are designed to withstand the demands of handling, display, and storage. You get optimal results with HP media designed together with HP inks and the Designjet printer. Prints are water resistant and exceptionally fade resistant on a range of HP media, so you can count on the HP printing system and its supplies for consistent, high-quality results.
Get the job done right, and on time, with the trouble-free printing of Original HP supplies. HP Vivera pigment inks deliver an unmatched combination of outstanding image quality, water resistance, and exceptional fade resistance. Indoor displays last—in-window 1+yrs unlaminated; 200+yrs away from direct sun.[1] Built-in intelligence provides time-saving features. And 3-ink Cartridge Multipacks offer added savings. From photo-image quality to brilliant color and crisp lines—offer your customers more.
- HP Vivera pigment inks produce millions of color combinations across a wide color gamut for photo-quality prints full of brilliant, vivid color. Color stabilizes quickly and colors stay true even when viewed in various lighting conditions. With this tool, you can offer your customers high-quality prints across a wide range of media for high-impact—from indoor retail signage to fine-art photos and prints to line drawings.
- Produce exceptionally fade-resistant in-window displays for interior environments. Prints produced with HP Vivera pigment inks on a range of HP media resist fading for over 1 year unlaminated, over 3 years laminated when displayed in or near a window and exposed to direct or indirect sunlight.
- Produce accurate images and crisp text and lines with black and gray HP Vivera pigment ink formulations. These inks produce a broad range of blacks and grays with smooth, subtle transitions, true gray neutrality, and rich black density. Images are free of color casts. Grayscales are smooth. And line drawings are crisp and sharp.
- When you use HP Vivera pigment inks, you get high-quality prints with exceptional fade resistance. Prints produced with HP Vivera pigment inks on a range of HP media resist fading for over 200 years in interior display conditions, away from direct sunlight.
- Prints made with HP Vivera pigment inks are designed to withstand the demands of handling, display, and storage. You get optimal results with HP media designed together with HP inks and the Designjet printer. Prints are water resistant and exceptionally fade resistant on a range of HP media, so you can count on the HP printing system and its supplies for consistent, high-quality results.