LexJet Corporation OptiMount Ultra- 41in x 200ft 62052

Description
This optically clear mounting film is specially designed to cope with the demands of backlit applications. It delivers outstanding performance when used for mounting inkjet, photographic and other types of printed images to clear Plexiglas® or glass.
Description
This optically clear mounting film is specially designed to cope with the demands of backlit applications. It delivers outstanding performance when used for mounting inkjet, photographic and other types of printed images to clear Plexiglas® or glass.

Suppliers

Company
Product
Description
Supplier Links
OptiMount Ultra- 41in x 200ft - 62052 - LexJet Corporation
Sarasota, FL, USA
OptiMount Ultra- 41in x 200ft
62052
OptiMount Ultra- 41in x 200ft 62052
This optically clear mounting film is specially designed to cope with the demands of backlit applications. It delivers outstanding performance when used for mounting inkjet, photographic and other types of printed images to clear Plexiglas® or glass.

This optically clear mounting film is specially designed to cope with the demands of backlit applications. It delivers outstanding performance when used for mounting inkjet, photographic and other types of printed images to clear Plexiglas® or glass.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Adhesives
Product Number 62052
Product Name OptiMount Ultra- 41in x 200ft
Type / Form Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Dymax E-MAX 904-SC UV Curing Adhesive Gel Blue 300 mL Cartridge - E-MAX 904-GEL-SC 300ML CAR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 37000 cP
Elongation 170.0 %
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Sealant
View Details
Formulations - Applications - Bonding - Instantbond 127 - 127PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details