HP ink supplies for HP Designjet 400 and 700 Printer series are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability, and innovation.
Compatible hardware includes HP Designjet 350c, 450c, 455ca, 488ca, 750c, 750c Plus and 755cm printers.
Features
Fade and smudge-resistant ink for true color brilliance
Rich radiant colors for high-impact prints
Visible ink-level indicator warns when ink is low
Genuine HP-engineered ink
Specially designed to work on a variety of HP Designjet printing material
HP ink supplies for HP Designjet 400 and 700 Printer series are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability, and innovation.
Compatible hardware includes HP Designjet 350c, 450c, 455ca, 488ca, 750c, 750c Plus and 755cm printers.
Features
- Fade and smudge-resistant ink for true color brilliance
- Rich radiant colors for high-impact prints
- Visible ink-level indicator warns when ink is low
- Genuine HP-engineered ink
- Specially designed to work on a variety of HP Designjet printing material