Leviton Manufacturing Ceiling Mount Occupancy Sensor WSC04-I0W

Description
Brand Features The Leviton line of wireless occupancy sensors (WSXX-I0W) work in conjunction with the wireless wall switch receiver (WSS10-xDX) and the wireless self-powered remote switch (WSS0S-P0X). These wireless products combine Leviton's occupancy sensing technology with self-powered and wireless technologies, developed and licensed from EnOcean. The wireless occupancy sensors have a built-in solar cell that draws on available room light to power itself and can operate for up to 48 hours without the need for batteries or external power in standard manual-on/auto-off mode. Batteries are required for continuous uninterrupted auto-on operation. The sensors use a small detector located directly behind a unique multi-zone optical lens. This exclusive Fresnel lens establishes dozens of zones of detection, which can be configured (manual masking) to block out unwanted traffic zones (i.e. Outside hallway traffic). The sensors respond to any source of heat within the range of detection, including the heat emitted by the human body, however, the sensor is only triggered when the source of heat moves from one zone of sensing to another. Stationary heat sources will not trigger the sensor. Wireless self-powered PIR occupancy sensor, 450 Sq. Ft. Wireless receivers and transmitters sold separately. Item Description LevNet RF, Wireless Self-Powered Occupancy Sensor, 450SF, Enabled by EnOcean®
Description
Brand Features The Leviton line of wireless occupancy sensors (WSXX-I0W) work in conjunction with the wireless wall switch receiver (WSS10-xDX) and the wireless self-powered remote switch (WSS0S-P0X). These wireless products combine Leviton's occupancy sensing technology with self-powered and wireless technologies, developed and licensed from EnOcean. The wireless occupancy sensors have a built-in solar cell that draws on available room light to power itself and can operate for up to 48 hours without the need for batteries or external power in standard manual-on/auto-off mode. Batteries are required for continuous uninterrupted auto-on operation. The sensors use a small detector located directly behind a unique multi-zone optical lens. This exclusive Fresnel lens establishes dozens of zones of detection, which can be configured (manual masking) to block out unwanted traffic zones (i.e. Outside hallway traffic). The sensors respond to any source of heat within the range of detection, including the heat emitted by the human body, however, the sensor is only triggered when the source of heat moves from one zone of sensing to another. Stationary heat sources will not trigger the sensor. Wireless self-powered PIR occupancy sensor, 450 Sq. Ft. Wireless receivers and transmitters sold separately. Item Description LevNet RF, Wireless Self-Powered Occupancy Sensor, 450SF, Enabled by EnOcean®

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Occupancy Sensor - WSC04-I0W - Leviton Manufacturing
Melville, NY, USA
Ceiling Mount Occupancy Sensor
WSC04-I0W
Ceiling Mount Occupancy Sensor WSC04-I0W
Brand Features The Leviton line of wireless occupancy sensors (WSXX-I0W) work in conjunction with the wireless wall switch receiver (WSS10-xDX) and the wireless self-powered remote switch (WSS0S-P0X). These wireless products combine Leviton's occupancy sensing technology with self-powered and wireless technologies, developed and licensed from EnOcean. The wireless occupancy sensors have a built-in solar cell that draws on available room light to power itself and can operate for up to 48 hours without the need for batteries or external power in standard manual-on/auto-off mode. Batteries are required for continuous uninterrupted auto-on operation. The sensors use a small detector located directly behind a unique multi-zone optical lens. This exclusive Fresnel lens establishes dozens of zones of detection, which can be configured (manual masking) to block out unwanted traffic zones (i.e. Outside hallway traffic). The sensors respond to any source of heat within the range of detection, including the heat emitted by the human body, however, the sensor is only triggered when the source of heat moves from one zone of sensing to another. Stationary heat sources will not trigger the sensor. Wireless self-powered PIR occupancy sensor, 450 Sq. Ft. Wireless receivers and transmitters sold separately. Item Description LevNet RF, Wireless Self-Powered Occupancy Sensor, 450SF, Enabled by EnOcean®

Brand Features

The Leviton line of wireless occupancy sensors (WSXX-I0W) work in conjunction with the wireless wall switch receiver (WSS10-xDX) and the wireless self-powered remote switch (WSS0S-P0X). These wireless products combine Leviton's occupancy sensing technology with self-powered and wireless technologies, developed and licensed from EnOcean. The wireless occupancy sensors have a built-in solar cell that draws on available room light to power itself and can operate for up to 48 hours without the need for batteries or external power in standard manual-on/auto-off mode. Batteries are required for continuous uninterrupted auto-on operation. The sensors use a small detector located directly behind a unique multi-zone optical lens. This exclusive Fresnel lens establishes dozens of zones of detection, which can be configured (manual masking) to block out unwanted traffic zones (i.e. Outside hallway traffic). The sensors respond to any source of heat within the range of detection, including the heat emitted by the human body, however, the sensor is only triggered when the source of heat moves from one zone of sensing to another. Stationary heat sources will not trigger the sensor. Wireless self-powered PIR occupancy sensor, 450 Sq. Ft. Wireless receivers and transmitters sold separately.

Item Description

LevNet RF, Wireless Self-Powered Occupancy Sensor, 450SF, Enabled by EnOcean®

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number WSC04-I0W
Product Name Ceiling Mount Occupancy Sensor
Mounting Ceiling Mount
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 5245040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass break detector
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details