Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
LEVITON MANUFACTURING
UPPSC-KIT -- ECONOMY CABLE, FIBER PIGTAIL; SINGLEMODE; 9.8 FT.(3M) LEVITON MANUFACTURING
Leviton Manufacturing
Economy Cable, Fiber Pigtail; Singlemode; 9.8 Ft.(3M) Leviton Manufacturing
UPPSC-KIT
Description
ECONOMY CABLE, FIBER PIGTAIL; SINGLEMODE; 9.8 FT.(3M)
Newark, An Avnet Company
Done
Description
ECONOMY CABLE, FIBER PIGTAIL; SINGLEMODE; 9.8 FT.(3M)
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Economy Cable, Fiber Pigtail; Singlemode; 9.8 Ft.(3M) Leviton Manufacturing
72AC4167
Economy Cable, Fiber Pigtail; Singlemode; 9.8 Ft.(3M) Leviton Manufacturing
72AC4167
ECONOMY CABLE, FIBER PIGTAIL; SINGLEMODE; 9.8 FT.(3M)
ECONOMY CABLE, FIBER PIGTAIL; SINGLEMODE; 9.8 FT.(3M)
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
72AC4167
Product Name
Economy Cable, Fiber Pigtail; Singlemode; 9.8 Ft.(3M) Leviton Manufacturing
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Gray color J1939 9pin male to OBD overmolding female
QLC16067
Specs
Application
Automotive
View Details
Anderson Power Products
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord
2350-1300-20
Specs
Rated Temperature
80 C (176 F)
View Details
2
suppliers
Amphenol Communications Solutions
QSFP+
10093084-3070LF
Specs
Cable Length
22.97 ft (70 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
RS Components, Ltd.
Coaxial Cable
100829
Specs
Application
Networking
Cable Type
Coaxial
Cable Length
32.81 ft (100 dm)
View Details