Leviton Manufacturing Wall Switch Occupancy Sensor PR180-1LI

Description
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. By simply replacing standard switches with occupancy sensors reduces energy consumption and extends bulb life. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description 40W/VA Min 500W 400VA Max, 120 Volt AC 60Hz, Single-Pole & 3-Way, 180 Degree, 400 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch Occupancy Sensor, Residential Grade - Ivory
Description
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. By simply replacing standard switches with occupancy sensors reduces energy consumption and extends bulb life. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description 40W/VA Min 500W 400VA Max, 120 Volt AC 60Hz, Single-Pole & 3-Way, 180 Degree, 400 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch Occupancy Sensor, Residential Grade - Ivory

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - PR180-1LI - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
PR180-1LI
Wall Switch Occupancy Sensor PR180-1LI
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. By simply replacing standard switches with occupancy sensors reduces energy consumption and extends bulb life. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description 40W/VA Min 500W 400VA Max, 120 Volt AC 60Hz, Single-Pole & 3-Way, 180 Degree, 400 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch Occupancy Sensor, Residential Grade - Ivory

Brand Features

Leviton offers many products that will help lower electrical costs and add convenience to everyday living. By simply replacing standard switches with occupancy sensors reduces energy consumption and extends bulb life. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately).

Item Description

40W/VA Min 500W 400VA Max, 120 Volt AC 60Hz, Single-Pole & 3-Way, 180 Degree, 400 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch Occupancy Sensor, Residential Grade - Ivory

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number PR180-1LI
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2289498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass Break Detector
View Details
Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details